EN
  • EN
  • DE

PIC24EP128GP202-I/SS

Part No PIC24EP128GP202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SSOP / PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24EP128GP202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24EP128GP202ISS
Standard Package 47
Win Source Part Number 1322626-PIC24EP128GP202-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24EP128GP202-I/SS CAD Model

Description

Microchip Technology's PIC24EP128GP202-I/SS

The PIC24EP128GP202-I/SS is a robust, high-performance microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to automotive electronics. This 16-bit microcontroller is part of the PIC24EP family and is renowned for its exceptional power efficiency and processing capabilities.

At the heart of this microcontroller is a modified Harvard architecture that enables simultaneous data and instruction accesses, allowing for faster instruction execution and improved overall performance. The PIC24EP128GP202-I/SS comes equipped with 128 KB of flash memory, providing ample space for complex application code and data storage. Additionally, it boasts 8 KB of RAM, ensuring smooth operation and efficient data handling in multitasking environments.

This microcontroller operates at a maximum frequency of 70 MHz, delivering the computational power needed for time-critical tasks. It also features an array of peripherals that enhance its versatility, including:

  • Multiple PWM outputs for precise motor control and LED dimming.
  • High-speed Analog-to-Digital Converters (ADCs) for accurate sensor readings and data acquisition.
  • Serial communication interfaces such as UART, SPI, and I2C, enabling seamless integration with other devices and systems.
  • Charge Time Measurement Unit (CTMU) for touch sensing applications, creating intuitive user interfaces.

The PIC24EP128GP202-I/SS is offered in a compact 28-pin SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.

Moreover, Microchip Technology provides extensive support for this microcontroller, including development tools, software libraries, and documentation, which simplifies the development process and accelerates time-to-market for products utilizing the PIC24EP128GP202-I/SS.

Whether you are developing advanced control systems, consumer electronics, or IoT devices, the PIC24EP128GP202-I/SS offers a perfect blend of performance, power efficiency, and flexibility to meet the demanding requirements of your next project.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1044 $104.2088
3+ $42.7523 $128.2569
5+ $41.4171 $207.0855
6+ $40.0808 $240.4848
8+ $38.7445 $309.9560
10+ $34.7366 $347.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess