EN
  • EN
  • DE

PIC18LF458-I/P

Part No PIC18LF458-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP / PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LF458
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF458-I/P-NDR
Standard Package 10
Win Source Part Number 1085115-PIC18LF458-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF458-I/P CAD Model

Description

Microchip Technology's PIC18LF458-I/P Microcontroller

The PIC18LF458-I/P is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture and versatile features. This device is part of the PIC18F family, which is well-suited for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and more. The PIC18LF458-I/P operates at a lower voltage range, making it ideal for battery-operated and power-sensitive applications.

Equipped with a powerful 8-bit processor, the PIC18LF458-I/P boasts an extended instruction set that allows for efficient handling of complex programs and tasks. With 32KB of flash memory, it provides ample space for application code, while 1,536 bytes of RAM ensure smooth operation and data handling. Additionally, the microcontroller features 256 bytes of EEPROM, which is perfect for storing configuration settings and non-volatile data.

The device operates at a wide voltage range of 2.0V to 5.5V and has an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. Its clock speed can reach up to 40 MHz, delivering the computational power needed for time-sensitive tasks.

Connectivity and interfacing are key strengths of the PIC18LF458-I/P. It includes a versatile set of peripherals, such as an Enhanced USART module for serial communication, which supports RS-232, RS-485, and LIN protocols. The microcontroller also features a synchronous serial port that can be configured for SPI or I2C communication, making it compatible with a wide range of sensors and devices.

For automotive and control applications, the PIC18LF458-I/P comes with a CAN (Controller Area Network) module, compliant with the CAN 2.0B standard. This allows for robust and reliable multi-node communication in vehicles or industrial systems. Additionally, it offers 5 capture/compare/PWM (CCP) modules and a 10-bit, 5-channel analog-to-digital converter (ADC), enhancing its utility in monitoring and control systems.

With its 40-pin PDIP (Plastic Dual In-line Package), the PIC18LF458-I/P is easy to integrate into both prototyping breadboards and final product PCBs. Its power-saving features, including multiple sleep modes, ensure energy efficiency, which is critical for portable and remote applications. Whether you're designing an advanced automotive system or a simple IoT device, the PIC18LF458-I/P provides a reliable, feature-rich foundation for your project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess