EN
  • EN
  • DE

PIC18F66J11T-I/PT

Part No PIC18F66J11T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18F66J11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F66J11T-I/PTTR, PIC18F66J11T-I/PTDKR, PIC18F66J11T-I/PTCT
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889681-PIC18F66J11T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66J11T-I/PT CAD Model

Description

Product Overview: PIC18F66J11T-I/PT

The PIC18F66J11T-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This advanced 8-bit MCU, which is a part of Microchip's PIC18F series, is designed to deliver power efficiency and versatility for a wide range of applications.

Key Features:

  • Core: The device operates on a powerful PIC18 core with a maximum CPU speed of 48 MHz. Its C-optimized architecture is designed for re-entrant code and provides the flexibility needed for complex applications.
  • Memory: It comes with 64 KB of flash memory, 4 KB of RAM, and 1 KB of EEPROM, providing ample space for robust applications and data storage without external memory components.
  • Digital Communication: This MCU includes multiple serial communication modules, such as SPI, I2C, and UART, enabling easy integration with peripheral devices and facilitating serial data transfer.
  • Analog Features: With a 12-bit Analog-to-Digital Converter (ADC) and multiple PWM outputs, the PIC18F66J11T-I/PT is well-suited for analog interfacing and control applications.
  • I/O Ports: The device boasts up to 53 programmable I/O lines, allowing extensive interface options with external devices and sensors.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions.
  • Package: The MCU is available in a 64-TQFP package, which is ideal for space-constrained applications.

Applications:

The PIC18F66J11T-I/PT is suitable for a diverse set of applications, including but not limited to industrial control systems, automotive electronics, home automation, and consumer electronics. Its robust feature set also makes it an excellent choice for embedded system development and IoT devices.

Why Choose PIC18F66J11T-I/PT?

Microchip's commitment to quality and longevity makes the PIC18F66J11T-I/PT a reliable choice for developers and engineers. The combination of its power efficiency, extensive memory, and versatile I/O options, along with its robust analog capabilities, make this MCU a flexible solution for both simple and complex designs.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7952 $54.5664
16+ $6.3960 $102.3360
25+ $6.1962 $154.9050
34+ $5.9963 $203.8742
44+ $5.7964 $255.0416
58+ $5.1968 $301.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess