EN
  • EN
  • DE

PIC18F6628-I/PT

Part No PIC18F6628-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F6628
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F6628IPT
Standard Package 160
Win Source Part Number 1319260-PIC18F6628-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F6628-I/PT CAD Model

Description

Microchip Technology PIC18F6628-I/PT Product Overview

The PIC18F6628-I/PT from Microchip Technology is a high-performance microcontroller (MCU) that is part of the renowned PIC18F family, known for its advanced features and versatility in addressing a wide range of applications. This particular microcontroller is designed to deliver exceptional computational performance along with a rich set of peripherals, making it an ideal choice for embedded systems that require robust operation in various industrial, automotive, and consumer applications.

Key Features

  • Core: The device is built around a powerful 8-bit PIC18 core with an enhanced RISC architecture that provides fast instruction execution, with a typical clock speed of 10 MHz and a maximum speed of 40 MHz.
  • Memory: It includes 64KB of flash memory for program storage, which is ample for complex applications, and 3,840 bytes of RAM for data handling.
  • EEPROM: The MCU also offers 1KB of EEPROM, allowing for easy data storage without the need for external memory components.
  • I/O Ports: With 52 programmable input/output (I/O) pins, the PIC18F6628-I/PT provides extensive interface options, making it highly adaptable for various tasks and connectivity requirements.
  • Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I²C, which are essential for modern embedded systems that need to communicate with sensors, actuators, and other devices.
  • Analog Features: The device comes with 10-bit analog-to-digital converters (ADCs) with up to 13 channels, providing precise analog signal measurement capabilities.
  • Timers and PWM: It is equipped with multiple timers and up to two capture/compare/PWM (CCP) modules, which are useful for timing operations and PWM control.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The component is available in a 64-TQFP (Thin Quad Flat Pack) package, suitable for surface-mount technology (SMT) and compact PCB designs.

Applications

The versatility of the PIC18F6628-I/PT makes it suitable for a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) endpoints.

Conclusion

In summary, the PIC18F6628-I/PT from Microchip Technology is a robust and feature-rich microcontroller that offers an optimal blend of performance, memory, and peripheral integration. Its wide operating temperature range and extensive I/O capabilities make it a reliable choice for engineers and developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess