EN
  • EN
  • DE

PIC18F65J94-I/MR

Part No PIC18F65J94-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Manufacturer Homepage www.microchip.com
Win Source Part Number 733406-PIC18F65J94-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F65J94
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PIC18F65J94-I/MR CAD Model

Description

Microchip Technology PIC18F65J94-I/MR Microcontroller

The Microchip PIC18F65J94-I/MR is a high-performance microcontroller (MCU) belonging to Microchip's renowned PIC18 family, designed for advanced applications in the industrial, automotive, and consumer electronics sectors. This versatile MCU is particularly well-suited for applications that require sophisticated control capabilities, such as automation systems, smart sensors, and power management solutions.

Key Features:

  • Core: The PIC18F65J94-I/MR features a powerful PIC18 core with an operating speed of up to 16 MIPS (Million Instructions Per Second), allowing for efficient processing of complex algorithms and control tasks.
  • Memory: Equipped with 64KB of flash memory and 4KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth and reliable operation.
  • Integrated Peripherals: This MCU comes with a range of integrated peripherals, including a 12-bit Analog-to-Digital Converter (ADC), multiple communication interfaces (SPI, I2C, UART), and several timers/counters, providing developers with the flexibility to interface with various sensors and devices.
  • Power Management: With advanced power management features such as multiple power-saving modes, the PIC18F65J94-I/MR is optimized for low-power applications, extending battery life in portable devices.
  • Package: The device is offered in a 64-pin QFN package, which is ideal for space-constrained applications while still providing sufficient I/O options for complex designs.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring robust performance in harsh environments.

Design and Development Support:

Microchip provides extensive support for the PIC18F65J94-I/MR through its MPLAB® development environment. Designers can take advantage of the MPLAB X IDE, MPLAB XC8 Compiler, and a wide range of programming and debugging tools to streamline the development process. Additionally, Microchip offers various development boards and kits compatible with this MCU, enabling rapid prototyping and testing.

Applications:

The PIC18F65J94-I/MR microcontroller is an excellent choice for designers looking to develop advanced applications that require robust control systems, connectivity, and efficient power management. Its feature set makes it particularly well-suited for medical devices, home automation systems, automotive accessories, and energy management solutions.

With its combination of performance, memory, and integrated features, the PIC18F65J94-I/MR from Microchip Technology stands as a solid choice for engineers and developers seeking a reliable and versatile MCU for their next project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7206 $51.6914
45+ $2.2323 $100.4535
70+ $2.1625 $151.3750
96+ $2.0928 $200.9088
124+ $2.0230 $250.8520
166+ $1.8137 $301.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess