Product Overview: PIC18F46K80T-E/PTVAO from Microchip Technology
The PIC18F46K80T-E/PTVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, including automotive, industrial control, and consumer electronics. This robust MCU is part of the PIC18F K80 family, renowned for its advanced features and capabilities.
Key Features
- Core Processing Unit: At the heart of the PIC18F46K80T-E/PTVAO is a powerful 8-bit CPU with an enhanced Mid-range architecture that operates at speeds of up to 64 MHz.
- Program Memory: The device comes with 64 KB of flash memory, ensuring ample space for complex programs and applications.
- Data Storage: It is equipped with 3,648 bytes of RAM and 1 KB of EEPROM, providing sufficient storage for data manipulation and retention.
- I/O Ports: The MCU offers versatile 36 I/O pins, allowing for flexible connection to peripherals and other electronic components.
- Analog-to-Digital Converter: An integrated 12-bit, 11-channel ADC enables accurate analog signal measurement, critical for sensor-based applications.
- Communication Interfaces: With support for CAN, SPI, I2C, and USART interfaces, the PIC18F46K80T-E/PTVAO ensures seamless communication with other devices and systems.
- Operating Voltage: The device operates over a broad voltage range from 1.8V to 5.5V, allowing for use in various power environments.
Robust Design & Reliability
The PIC18F46K80T-E/PTVAO is designed to withstand harsh conditions, making it a reliable choice for automotive and industrial applications. It features an extended temperature range and is available in a 44-TQFP package, ensuring durability and ease of integration into a variety of designs.
Applications
Due to its versatile feature set, the PIC18F46K80T-E/PTVAO is ideal for a multitude of applications. It is particularly suited for:
- Automotive systems such as engine control units and body electronics
- Industrial automation and process control
- Consumer electronics including smart home devices and wearable technology
- Medical devices requiring accurate sensor readings and data processing
Microchip Technology's PIC18F46K80T-E/PTVAO MCU is a top-tier solution for designers seeking a blend of performance, flexibility, and reliability in their embedded systems.