EN
  • EN
  • DE

PIC18F25J11-I/SS

Part No PIC18F25J11-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1238213-PIC18F25J11-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F25J11
Introduction Date February 12, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F25J11-I/SS CAD Model

Description

Microchip Technology's PIC18F25J11-I/SS Microcontroller

The PIC18F25J11-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a broad range of applications. This MCU is part of the popular PIC18 family, known for its robust architecture, rich feature set, and versatility in handling various tasks. The PIC18F25J11-I/SS comes in a compact SSOP (Shrink Small Outline Package) with 28 pins, making it suitable for space-constrained applications.

At the heart of this microcontroller is a powerful 8-bit PIC18 core with a maximum speed of 48 MHz. It is equipped with 32KB of flash memory, which provides ample space for application code, and 1536 bytes of RAM for efficient data handling. Additionally, the device includes 256 bytes of EEPROM, which allows for non-volatile storage of important data.

The PIC18F25J11-I/SS boasts a range of integrated peripherals that enable developers to create sophisticated systems without the need for additional components. These peripherals include:

  • Analog-to-Digital Converter (10-bit ADC) with up to 13 channels, allowing for precise sensor readings and analog signal processing.
  • Multiple communication interfaces such as SPI, I2C, and USART, which provide versatile options for serial connectivity.
  • Two Capture/Compare/PWM (CCP) modules that facilitate advanced timing and control operations, ideal for motor control and other PWM-based applications.
  • Enhanced programmable timers that offer a wide range of timing and counting capabilities.

The device operates at a voltage range of 2.0V to 3.6V, which is optimal for battery-powered and portable applications. Its power-managed modes, including idle and sleep modes, help to reduce power consumption and extend battery life.

With its robust set of features, the PIC18F25J11-I/SS is an excellent choice for projects that require a balance between performance and power efficiency. Applications such as industrial control systems, automotive accessories, consumer electronics, and IoT devices can benefit greatly from the integration of this capable MCU.

For design flexibility and ease of development, Microchip Technology provides comprehensive support through its software and hardware development tools. The MPLAB® Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) streamline the programming and configuration process, helping to accelerate product development cycles.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1957 $64.7613
20+ $5.9044 $118.0880
31+ $5.7196 $177.3076
42+ $5.5348 $232.4616
54+ $5.3500 $288.9000
73+ $4.7967 $350.1591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess