EN
  • EN
  • DE

PIC18F16Q40-I/SO

Part No PIC18F16Q40-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 17x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC18F16Q40
Other Names 150-PIC18F16Q40-I/SO
Standard Package 38
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264418-PIC18F16Q40-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F16Q40-I/SO CAD Model

Description

Microchip Technology's PIC18F16Q40-I/SO Microcontroller

The PIC18F16Q40-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices. It is part of the PIC18 Q40 family that is well-known for its exceptional versatility and integrated peripherals that enable designers to create complex applications with reduced time-to-market.

Key Features:

  • Core: The device features a PIC18 core with a maximum CPU speed of 64 MHz, offering robust processing capabilities for multitasking environments and time-critical operations.
  • Memory: It comes with 16 KB of Flash memory and 2 KB of SRAM, providing ample space for application code and data storage.
  • I/O Pins: The MCU boasts up to 24 programmable I/O pins, allowing for flexible interfacing with external components and custom peripheral configurations.
  • Communication Interfaces: A variety of communication modules including UART, SPI, and I2C are integrated, facilitating easy data exchange with other devices and sensors.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced analog processing and a 5-bit Digital-to-Analog Converter (DAC) for precise analog output.
  • Timers and PWM: Multiple timers and Enhanced Pulse Width Modulation (PWM) modules support complex timing operations and precise control over motor and power management functions.
  • Supply Voltage: The microcontroller operates within a wide voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.
  • Temperature Range: It is designed to function reliably within an extended temperature range, ensuring stable performance in harsh environments.
  • Package: The PIC18F16Q40-I/SO is available in a 28-pin SOIC package, ensuring ease of PCB design and compatibility with standard surface-mount assembly processes.

Applications:

The versatility of the PIC18F16Q40-I/SO makes it ideal for a multitude of applications, from simple LED lighting controls to more complex wireless communication systems. Its rich set of peripherals and low-power operation are particularly suited for portable devices, smart sensors, home automation systems, and automotive accessories.

Microchip Technology's commitment to quality and long-term availability makes the PIC18F16Q40-I/SO a reliable choice for designers looking to create durable and future-proof products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6949 $51.2031
46+ $2.2112 $101.7152
71+ $2.1421 $152.0891
97+ $2.0730 $201.0810
125+ $2.0039 $250.4875
167+ $1.7966 $300.0322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess