EN
  • EN
  • DE

PIC17C42A-16/L

Part No PIC17C42A-16/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 33
Program Memory Size 4KB (2K x 16)
Program Memory Type OTP
Data RAM Size 232 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 210099-PIC17C42A-16/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C42A-16/L CAD Model

Description

Microchip Technology PIC17C42A-16/L Microcontroller

The PIC17C42A-16/L is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful component is part of Microchip's extensive range of PIC microcontrollers that are known for their robust performance and flexibility, making them suitable for a wide array of applications.

Featuring a 16-bit architecture, the PIC17C42A-16/L provides a perfect balance between computational power and energy efficiency, operating at a maximum clock speed of 16 MHz. This speed is ideal for applications that require quick processing without compromising power consumption. The MCU comes in a PDIP (Plastic Dual In-line Package) form factor, designated by the 'L' in its part number, ensuring ease of handling and integration into various circuit designs.

One of the standout features of this microcontroller is its integrated EEPROM memory, which offers reliable data retention and quick access times. This is particularly beneficial for applications where data integrity and the ability to update firmware or parameters in the field are critical. The PIC17C42A-16/L also boasts a rich set of peripherals, including timers, serial communication interfaces, and analog-to-digital converters (ADCs), which add to its versatility and make it an excellent choice for complex control systems.

The MCU's robust instruction set supports a wide range of operations, enabling developers to implement complex algorithms and control strategies with ease. Additionally, the PIC17C42A-16/L is supported by Microchip's comprehensive development tools, which include compilers, debuggers, and programmer hardware, all designed to streamline the development process and reduce time to market.

In summary, the Microchip Technology PIC17C42A-16/L microcontroller is a powerful and reliable choice for designers who require a blend of performance, efficiency, and programmability. Its combination of speed, memory features, and extensive peripheral set makes it well-suited for industrial control, automation, automotive systems, and many other demanding applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4828 $61.9312
10+ $12.7038 $127.0380
15+ $12.3077 $184.6155
20+ $11.9104 $238.2080
26+ $11.5130 $299.3380
34+ $10.3222 $350.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess