EN
  • EN
  • DE

PIC16LF648A-I/ML

Part No PIC16LF648A-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16LF648
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF648A-I/ML-NDR
Standard Package 61
Win Source Part Number 1322349-PIC16LF648A-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF648A-I/ML CAD Model

Description

Microchip Technology's PIC16LF648A-I/ML Microcontroller

The PIC16LF648A-I/ML is a powerful, highly versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a wide array of applications. This particular model comes in a 28-pin QFN (Quad Flat No-leads) package, offering a compact footprint suitable for space-constrained applications. The device operates on a low-power architecture, making it an ideal choice for battery-operated and power-sensitive designs.

At the heart of the PIC16LF648A-I/ML is a high-performance RISC CPU with a rich set of peripherals. It boasts up to 7 KB of flash memory for program storage, ensuring ample space for complex applications, and 256 bytes of EEPROM for data storage that requires read/write access. Additionally, with 368 bytes of RAM, this microcontroller can handle multitasking operations efficiently.

The device operates at a voltage range of 2.0V to 5.5V, which not only allows for flexible power supply design but also ensures compatibility with both TTL and CMOS logic levels. Its clock speed can reach up to 20 MHz, providing the computational speed necessary for time-sensitive tasks and protocols.

Among its array of integrated peripherals, the PIC16LF648A-I/ML includes two capture/compare/PWM modules, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART). These features enable the microcontroller to handle complex communication protocols and varied I/O requirements with ease.

The microcontroller also features an analog-to-digital converter (ADC) with up to 10-bit resolution, allowing it to interface with analog sensors and transducers directly. This ADC, combined with the two analog comparators, provides a robust interface for analog signal processing and control.

For safety-critical applications, the PIC16LF648A-I/ML includes Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure reliable operation through unexpected conditions. Furthermore, its in-circuit debugging feature allows for seamless development and troubleshooting, significantly reducing time to market.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16LF648A-I/ML from Microchip Technology offers a perfect blend of power, efficiency, and versatility to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess