Product Overview: PIC16LF1716-I/SS
The PIC16LF1716-I/SS is a versatile 8-bit microcontroller from the reputable Microchip Technology, designed for low-power, high-performance applications across a broad range of industries. This component is a member of the Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is well-suited for automation, consumer electronics, automotive, and embedded system applications.
Key Features
- CPU Speed: The PIC16LF1716-I/SS operates at a CPU speed of up to 32 MHz, providing a balanced trade-off between power consumption and processing capability.
- Program Memory: It comes with 14 KB of flash program memory, allowing for robust program storage and efficient code execution.
- Data Memory: Equipped with 1 KB of RAM, this microcontroller can handle data-intensive operations with ease.
- Digital Communication Peripherals: It includes versatile communication modules such as I2C, SPI, and UART for flexible connectivity options.
- Timers: Multiple timers including 8-bit and 16-bit timers, as well as a Watchdog Timer, provide excellent timing solutions for various application needs.
- ADC: An integrated 10-bit Analog-to-Digital Converter with up to 17 channels enables precise analog signal measurement and conversion.
- I/O Pins: The device boasts up to 25 I/O pins, providing ample interfacing capabilities with external components.
- Operating Voltage: It operates within a voltage range of 1.8V to 3.6V, catering to low-voltage applications and enhancing battery life in portable devices.
Package and Temperature Range
The PIC16LF1716-I/SS comes in a 20-SSOP package, which is compact and suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
Additional Features
Additional functionalities include an onboard 32 MHz internal oscillator, Power-on Reset (POR), Programmable Brown-out Reset (BOR), and an Extended Watchdog Timer (WDT) which contribute to the microcontroller's reliability and reduce the need for external components.
Applications
Due to its rich feature set and adaptability, the PIC16LF1716-I/SS is an excellent choice for applications such as smart sensors, home automation systems, automotive control units, and portable medical devices.