EN
  • EN
  • DE

PIC16LF1709-I/SS

Part No PIC16LF1709-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1709
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1322321-PIC16LF1709-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1709-I/SS CAD Model

Description

Microchip Technology PIC16LF1709-I/SS Microcontroller

The PIC16LF1709-I/SS is a high-performance, 8-bit microcontroller from the renowned Microchip Technology, designed to deliver efficiency and versatility for a wide range of embedded applications. This advanced MCU is part of the PIC16F1709 product family, which is well-suited for projects that require a perfect balance between power consumption and processing capability.

With an operating voltage ranging from 1.8V to 3.6V, the PIC16LF1709-I/SS is engineered for low-power operations, making it an ideal choice for battery-powered devices and energy-saving applications. Its core runs at speeds up to 32 MHz, providing a robust platform for applications that demand quick response times and high-speed data processing.

This microcontroller features 14 KB of flash memory and 1 KB of RAM, offering ample space for program storage and efficient data handling. The device is equipped with a variety of peripherals, including:

  • 17 I/O pins
  • 1 comparator
  • 2 ECCP (Enhanced Capture/Compare/PWM) modules
  • 12-bit Analog-to-Digital Converter (ADC) with Computation (ADC2)
  • Integrated Temperature Indicator
  • Zero-Cross Detect (ZCD)
  • 4 timers
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)

The microcontroller's SSOP-20 (Shrink Small Outline Package) is a space-saving package, which is particularly beneficial for compact designs where board real estate is at a premium. The PIC16LF1709-I/SS also supports a variety of serial communication protocols, including I2C, SPI, and EUSART, allowing for easy integration with other components and peripheral devices.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) provide a comprehensive development platform for the PIC16LF1709-I/SS, simplifying the programming and configuration process. This ensures that developers can quickly bring their products to market while maintaining high standards of performance and reliability.

Whether you're designing sophisticated industrial control systems, consumer electronics, or Internet of Things (IoT) devices, the PIC16LF1709-I/SS offers the perfect blend of power efficiency and versatile features to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5229 $52.8435
35+ $2.8906 $101.1710
54+ $2.8002 $151.2108
74+ $2.7099 $200.5326
96+ $2.6196 $251.4816
128+ $2.3486 $300.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess