EN
  • EN
  • DE

PIC16LF1517-I/PT

Part No PIC16LF1517-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16LF1517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889555-PIC16LF1517-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1517-I/PT CAD Model

Description

The PIC16LF1517-I/PT is a high-performance, low-power microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile MCU is part of Microchip's extensive PIC16 family, known for its ease of use and robustness in a variety of applications.

Key Features

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: 32MHz
  • Number of I/O: 25
  • Program Memory Size: 14KB (8K x 14)
  • Data EEPROM: 256 x 8
  • RAM Size: 1K x 8
  • Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
  • Data Converters: A/D 17x10b
  • Oscillator Type: Internal
  • Package / Case: 44-TQFP

Advanced Peripherals

The PIC16LF1517-I/PT comes equipped with advanced peripherals including multiple 10-bit Analog-to-Digital Converters (ADCs), Capture/Compare/PWM (CCP) modules, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication. These features make it an ideal choice for complex applications requiring analog interfacing and variable speed control.

Power Management

Designed with a focus on energy efficiency, the PIC16LF1517-I/PT incorporates Microchip's nanoWatt XLP technology for extreme low power consumption. This makes it especially suitable for battery-operated and power-sensitive applications.

Application Areas

With its robust feature set, the PIC16LF1517-I/PT is perfect for a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and Internet of Things (IoT) devices. Its versatility also extends to custom embedded systems and DIY projects where power efficiency and processing capability are paramount.

Programming and Development

Microchip provides comprehensive development tools for the PIC16LF1517-I/PT, including integrated development environments (IDEs), in-circuit debuggers, and programmers. The MCU is also supported by Microchip's MPLAB Code Configurator (MCC) for simplified configuration and code generation, allowing developers to bring their products to market faster.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5775 $50.1975
22+ $4.5764 $100.6808
34+ $4.4334 $150.7356
47+ $4.2904 $201.6488
61+ $4.1474 $252.9914
81+ $3.7184 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess