EN
  • EN
  • DE

PIC16LC65A-04/PQ

Part No PIC16LC65A-04/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Data Bus Width 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Date RAM Size 192 x 8
Supply Voltage 2.5V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Family Part Number PIC16LC65A
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 755636-PIC16LC65A-04/PQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC65A-04/PQ CAD Model

Description

Microchip Technology PIC16LC65A-04/PQ Microcontroller

The PIC16LC65A-04/PQ is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. It is part of the extensive PIC family, known for their user-friendly and versatile microcontrollers that cater to a wide array of applications across various industries.

This particular model, the PIC16LC65A-04/PQ, comes in a 44-pin PQFP (Plastic Quad Flat Package) that provides a compact footprint while offering ample I/O options for interfacing with peripherals and other circuit components. The '04' in its name denotes the maximum operating frequency of 4 MHz, which is suitable for applications that require a balance between processing speed and power consumption.

One of the standout features of the PIC16LC65A-04/PQ is its robust instruction set that enables efficient handling of a variety of tasks. It boasts an 8-bit architecture that is both powerful and easy to program, making it a favorite among hobbyists and professionals alike. The MCU is equipped with 7 KB of program memory and 192 bytes of RAM, providing ample space for code and data storage for many common applications.

This microcontroller also includes an array of built-in peripherals that enhance its functionality. These include:

  • Two 8-bit timers and one 16-bit timer, which are crucial for precise event timing and pulse width modulation (PWM).
  • Analog-to-digital converter (ADC) channels that allow the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Serial communication interfaces like USART for RS-232 or RS-485 communication, facilitating easy data exchange with other devices or computer systems.
  • A Parallel Slave Port (PSP) for direct access to the microcontroller’s memory, which can be useful in applications requiring quick and extensive data manipulation.

With its low power consumption and wide operating voltage range, the PIC16LC65A-04/PQ is designed for reliability and flexibility, making it an excellent choice for embedded systems in fields such as automation, consumer electronics, automotive, and more. The MCU also supports Microchip's MPLAB development environment, which provides a comprehensive suite of tools for code development and debugging.

Overall, the PIC16LC65A-04/PQ is a testament to Microchip Technology's commitment to providing high-quality, versatile, and accessible microcontrollers for a diverse spectrum of applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess