EN
  • EN
  • DE

PIC16F913-I/SO

Part No PIC16F913-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037447-PIC16F913-I/SO
Family Name PIC16F913
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F913-I/SO CAD Model

Description

Microchip Technology's PIC16F913-I/SO Microcontroller

The PIC16F913-I/SO is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance, versatility, and reliability for a broad range of applications. This particular model is encapsulated in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while still providing ample functionality for complex tasks.

At the heart of the PIC16F913-I/SO lies a high-performance RISC CPU, which provides the efficiency and speed expected from modern microcontrollers. It operates at a frequency of up to 20 MHz, and with its 14-bit instruction set, it facilitates swift execution of commands, ensuring responsive and efficient operation. The device is equipped with 7 KB of flash memory, which is ample space for storing application code, and 256 bytes of EEPROM for non-volatile data storage.

This microcontroller boasts a robust set of features including:

  • 256 bytes of RAM for variable storage
  • 35 I/O pins, providing a wealth of connectivity options for peripherals
  • An 8-channel, 10-bit Analog-to-Digital Converter (ADC), enabling the microcontroller to interface with analog sensors and devices
  • Two Capture/Compare/PWM (CCP) modules, which are essential for tasks such as motor control and waveform generation
  • Enhanced USART module for serial communication, supporting protocols such as RS-232, RS-485, and LIN for easy integration into communication networks

The PIC16F913-I/SO also includes a comprehensive set of safety and power-saving features. It has Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power-up sequences. The microcontroller's Brown-out Reset (BOR) protects against unexpected drops in power supply voltage, and its Watchdog Timer (WDT) helps in recovering from software lock-up conditions.

With its wide operating voltage range of 2.0V to 5.5V, the PIC16F913-I/SO is adaptable to both battery-powered and line-powered applications. Its industrial temperature range ensures operation in harsh environments, making it an ideal choice for industrial controls, consumer electronics, automotive systems, and many other applications where a compact, yet capable microcontroller is required.

Microchip Technology provides extensive support for the PIC16F913-I/SO with development tools, software libraries, and documentation, making it easier for engineers to develop, debug, and bring their products to market quickly.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9387 $55.5096
18+ $5.6933 $102.4794
28+ $5.5154 $154.4312
38+ $5.3375 $202.8250
49+ $5.1595 $252.8155
65+ $4.6258 $300.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,268 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess