EN
  • EN
  • DE

PIC16F876A-I/SS

Part No PIC16F876A-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 755635-PIC16F876A-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F876
Introduction Date November 19, 2001
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian PIC16F876A-I/SS CAD Model

Description

Microchip Technology's PIC16F876A-I/SS Microcontroller

The PIC16F876A-I/SS is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications from industrial controls to consumer electronics. This particular model comes in an SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications while providing ample functionality for complex tasks.

Core Features:

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that enables quick execution of instructions, resulting in efficient operation at up to 20 MHz.
  • Program Memory: It boasts 14K bytes of Flash program memory, allowing for robust and complex programming without the need for external memory components.
  • Data Memory: The microcontroller includes 368 bytes of RAM and 256 bytes of EEPROM data memory, which is ideal for data logging operations or storing non-volatile configuration settings.
  • I/O Ports: With 22 programmable I/O pins, the PIC16F876A-I/SS provides flexibility in interfacing with sensors, actuators, and other peripherals.
  • Timers: It features three flexible timers/counters that can be used in a variety of timing and counting functions, including PWM generation for motor control or dimming LEDs.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 8 channels allows for accurate analog signal measurement, making it perfect for applications requiring sensor interfacing.
  • Communication Peripherals: The device supports multiple serial communication protocols, including USART, SPI, and I²C, enabling easy data exchange with other microcontrollers, sensors, and external memory.
  • In-Circuit Debugging: With in-circuit debugging capability, developers can troubleshoot and optimize their applications in real-time, directly on the hardware.

Applications:

The PIC16F876A-I/SS is designed for applications that require a combination of performance, reliability, and flexibility. It is commonly used in automation systems, automotive electronics, home appliances, and hobbyist projects where a compact, yet capable microcontroller is necessary.

Quality and Support:

Microchip Technology is known for its commitment to quality, and the PIC16F876A-I/SS is no exception. It is supported by Microchip's extensive technical documentation and a broad ecosystem of development tools, including the MPLAB® Integrated Development Environment (IDE) and a range of in-circuit emulators and programmers.

This microcontroller is an ideal choice for designers looking for a high-performance, feature-rich MCU in a compact package, backed by Microchip's renowned support and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess