EN
  • EN
  • DE

PIC16F873T-04I/SO

Part No PIC16F873T-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Date RAM Size 192 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number PIC16F873
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Win Source Part Number 711682-PIC16F873T-04I/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F873T-04I/SO CAD Model

Description

Microchip Technology PIC16F873T-04I/SO Microcontroller

The Microchip Technology PIC16F873T-04I/SO is a high-performance, CMOS Flash-based 8-bit microcontroller that packs a powerful array of features into a compact SOIC (Small Outline Integrated Circuit) package. This microcontroller is designed to support a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more.

Key Features:

  • CPU: The heart of the PIC16F873T-04I/SO is a versatile 8-bit processor with a maximum operating speed of 4 MHz, making it suitable for applications requiring good computational performance and real-time responsiveness.
  • Memory: It comes equipped with 4KB of Flash program memory, allowing ample space for complex programs, and 192 bytes of RAM for variable storage.
  • EEPROM: 128 bytes of EEPROM are provided for data storage that persists across power cycles, making it ideal for storing configuration parameters or calibration data.
  • Peripherals: A wealth of integrated peripherals enhance the functionality of this microcontroller, including a 10-bit Analog-to-Digital converter, two Capture/Compare/PWM modules, a synchronous serial port for SPI and I²C communication, and two timers.
  • I/O Ports: The device features 22 I/O pins, offering flexibility for interfacing with sensors, actuators, and other electronic components.
  • Operating Voltage: The PIC16F873T-04I/SO operates at a voltage range of 4.0V to 5.5V, catering to standard digital logic levels and ensuring compatibility with a wide range of peripheral devices.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C allows for operation in harsh environments, making it reliable for industrial applications.
  • Programming: The microcontroller supports in-circuit serial programming (ICSP) for easy programming and reprogramming throughout the development cycle and into production.

With its robust set of features and capabilities, the Microchip PIC16F873T-04I/SO microcontroller is an excellent choice for designers who require a versatile and reliable solution for their embedded systems. Whether it's for automation, custom electronics, or IoT devices, this microcontroller offers the performance and flexibility needed to meet the demands of modern technology applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3530 $66.7650
11+ $10.9563 $120.5193
17+ $10.6145 $180.4465
23+ $10.2714 $236.2422
30+ $9.9295 $297.8850
39+ $8.9027 $347.2053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess