EN
  • EN
  • DE

PIC16F722T-I/SS

Part No PIC16F722T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088473-PIC16F722T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F722T-I/SS CAD Model

Description

Product Overview: PIC16F722T-I/SS

The PIC16F722T-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This powerful MCU is part of the expansive PIC16F family, which is celebrated for its ease of use and robust feature set tailored for mid-range applications.

Key Features

  • CPU: The device boasts a precision-engineered RISC architecture with a CISC instruction set, optimized for low power consumption and high-speed processing, ensuring swift execution of instructions with minimal energy usage.
  • Memory: It comes equipped with 3.5KB of flash program memory, enabling ample space for complex programs, and 128 bytes of EEPROM for data storage that persists through power cycles.
  • I/O Ports: The microcontroller features 25 I/O pins, providing extensive interfacing capabilities with peripherals and other devices, enhancing the system's overall expandability and functionality.
  • Analog-to-Digital Converter (ADC): With a 10-bit ADC comprising up to 14 channels, the PIC16F722T-I/SS allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: A suite of timers, including an 8-bit timer and two 16-bit timers, support a variety of timing and counting functions, crucial for tasks such as pulse width modulation (PWM) and event scheduling.
  • Communication Peripherals: The device includes essential communication modules like USART, SPI, and I²C, facilitating seamless data exchange with other microcontrollers, sensors, and external devices.
  • Temperature Range: It operates within an extended industrial temperature range, from -40°C to +85°C, ensuring reliability and performance in harsh environments.
  • Package: The PIC16F722T-I/SS is available in a 28-pin SSOP (Shrink Small Outline Package), offering a compact footprint while maintaining ease of integration into various system designs.

Applications

The PIC16F722T-I/SS microcontroller is an ideal choice for a multitude of applications, including but not limited to automotive systems, consumer electronics, industrial automation, and medical devices. Its robust feature set and adaptable nature make it a go-to solution for designers seeking a reliable and cost-effective MCU for their embedded systems.

With Microchip's world-class support and extensive documentation, the PIC16F722T-I/SS stands as a solid foundation for any project demanding a versatile and dependable microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess