EN
  • EN
  • DE

PIC16F628-20/SS

Part No PIC16F628-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 042165-PIC16F628-20/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F628-20/SS CAD Model

Description

Microchip Technology's PIC16F628-20/SS Microcontroller

The PIC16F628-20/SS is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile and cost-effective solution for a wide range of embedded applications. This compact yet capable MCU comes in an SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained projects.

At the heart of the PIC16F628-20/SS is a high-performance RISC CPU, providing users with the benefits of a fast instruction execution time coupled with a wide range of features. The device operates at a maximum frequency of 20MHz, ensuring swift processing capabilities for time-sensitive tasks.

One of the standout features of this microcontroller is its 3.5KB of flash memory, which is not only ample for storing complex programs but also offers the advantage of being reprogrammable, thus facilitating rapid development and iteration cycles. Alongside this, the device boasts 224 bytes of EEPROM data memory and 224 bytes of RAM, making it well-suited for applications requiring data storage and manipulation.

The PIC16F628-20/SS is equipped with a rich set of peripherals. It includes two timers, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™ bus, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART). These features enable the microcontroller to interface with a variety of digital components and communicate with other devices seamlessly.

For designers concerned with power consumption, the PIC16F628-20/SS offers a power-saving sleep mode. This, combined with its wide operating voltage range of 2.0V to 5.5V, makes it particularly suitable for battery-powered applications where energy efficiency is paramount.

Additional features include 16 I/O pins, an 8-level deep hardware stack, and an integrated watchdog timer, which contribute to the robustness and reliability of the microcontroller in diverse operational environments. Its programmable code protection and four oscillator selections provide further customization options to meet specific system requirements.

In summary, the PIC16F628-20/SS from Microchip Technology is a versatile and reliable choice for developers looking to incorporate a high-performance microcontroller into their designs, with its extensive feature set ensuring adaptability to a multitude of embedded applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8570 $81.7140
4+ $33.5239 $134.0956
6+ $32.4763 $194.8578
8+ $31.4287 $251.4296
10+ $30.3811 $303.8110
13+ $27.2384 $354.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess