EN
  • EN
  • DE

PIC16F1575-E/JQ

Part No PIC16F1575-E/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F1575
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91 pcs
Win Source Part Number 1383166-PIC16F1575-E/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F1575-E/JQ CAD Model

Description

Microchip Technology's PIC16F1575-E/JQ Microcontroller

The PIC16F1575-E/JQ is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This versatile MCU is built on Microchip's advanced PIC architecture and is known for its exceptional ease of use, making it an ideal choice for designers and engineers looking to develop sophisticated yet cost-effective solutions.

Key Features:

  • Core: The MCU features a powerful 8-bit PIC core with a maximum CPU speed of 32 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with 3.5 KB of flash memory and 256 bytes of RAM, allowing for robust program storage and efficient data handling.
  • I/O Pins: The device offers 18 I/O pins, which are highly configurable and support various interfacing requirements.
  • Timers and PWM: Integrated into the MCU are multiple timers, along with four 10-bit PWM modules, which are invaluable for tasks requiring precise timing and analog output control.
  • Communication Peripherals: It includes essential communication interfaces such as I2C, SPI, and EUSART, enabling the MCU to connect with a broad range of peripheral devices and other microcontrollers.
  • Analog Features: The PIC16F1575-E/JQ boasts an array of analog functionalities, including a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, which is perfect for sensor integration and analog signal processing.
  • Operating Voltage: It operates within a voltage range of 2.3V to 5.5V, providing flexibility in power supply design for various applications.
  • Temperature Range: The device is rated for an extended temperature range from -40°C to +125°C, ensuring reliable operation under extreme environmental conditions.
  • Packaging: The MCU is available in a 20-pin QFN package, offering a compact footprint for space-constrained applications.

With its comprehensive feature set, the PIC16F1575-E/JQ is designed to support complex tasks while minimizing power consumption and reducing overall system costs. Whether it's for automation systems, smart devices, or custom embedded solutions, this MCU provides developers with the flexibility and performance needed to create innovative products.

Microchip Technology's commitment to quality and long-term availability makes the PIC16F1575-E/JQ a reliable choice for both new designs and legacy system upgrades, ensuring that your products remain competitive in a rapidly evolving market.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,369 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess