EN
  • EN
  • DE

PIC12C671-10I/MF

Part No PIC12C671-10I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DFNS / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791872-PIC12C671-10I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C671
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C671-10I/MF CAD Model

Description

Microchip Technology PIC12C671-10I/MF Microcontroller

The PIC12C671-10I/MF is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed for embedded systems that require low power consumption, compact design, and robust functionality. This versatile MCU is ideal for a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more.

At the heart of the PIC12C671-10I/MF is an 8-bit fully-static CMOS technology that ensures efficient operation with low power requirements. The device operates at a maximum frequency of 10 MHz, providing a suitable balance between processing speed and power consumption, making it an excellent choice for battery-operated and power-sensitive applications.

One of the key features of the PIC12C671-10I/MF is its integrated 1K x 14 words of program memory, which is sufficient for handling small to medium complexity tasks. Additionally, it comes with 64 bytes of data RAM and 128 bytes of EEPROM for data storage, which can be very useful for calibration data or storing non-volatile parameters.

The microcontroller also boasts an impressive set of built-in peripherals. These include four channels of 8-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, a Watchdog Timer (WDT) for system reliability, and various timers/counters for precise event timing and pulse-width modulation (PWM) for motor control or LED dimming applications.

For ease of programming and debugging, the PIC12C671-10I/MF supports In-Circuit Serial Programming™ (ICSP™), allowing developers to program the MCU after it has been placed in a circuit. This feature significantly simplifies the development process and reduces time-to-market.

The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Additionally, it operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Overall, the Microchip Technology PIC12C671-10I/MF is a powerful, versatile, and reliable microcontroller that offers a perfect solution for designers looking for a cost-effective MCU with a rich feature set for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess