Microchip Technology PCT25VF016B-75-4I-S2AF-T Serial Flash Memory
The PCT25VF016B-75-4I-S2AF-T is a high-performance, 16-Mbit serial Flash memory device from Microchip Technology, designed to meet the rigorous demands of high-speed data storage and retrieval. This robust memory component is an ideal solution for a wide range of applications, including embedded systems, consumer electronics, and telecommunications.
Featuring a serial peripheral interface (SPI) with read speeds up to 75 MHz, the PCT25VF016B-75-4I-S2AF-T ensures rapid data access, making it highly suitable for devices that require fast boot times and swift data buffering. The device operates on a 2.7-3.6V power supply, which allows for compatibility with a variety of low-voltage applications, while also contributing to energy efficiency.
With its 4I-S2AF-T suffix, this memory chip is offered in a 16-pin SOIC (Wide) package, which is known for its reliability and ease of integration into existing PCB designs. The 'T' indicates tape and reel packaging, which is convenient for automated assembly processes, ensuring that the product is well-suited for mass production environments.
The PCT25VF016B-75-4I-S2AF-T also features sector erase and program capabilities, providing flexibility for data management and security. Each sector can be individually erased and written, allowing for efficient use of memory space without disturbing other data blocks. This is particularly advantageous for firmware updates and data logging applications where memory integrity is paramount.
Microchip Technology's commitment to quality is evident in the PCT25VF016B-75-4I-S2AF-T, which is built to operate in the industrial temperature range of -40°C to +85°C. This temperature resilience ensures reliable performance even in harsh environments, making it a trusted choice for industrial applications.
In summary, the PCT25VF016B-75-4I-S2AF-T from Microchip Technology is a versatile and reliable serial Flash memory component that offers fast read speeds, sector-level flexibility, and robust operation across a wide temperature range. Its efficient power usage and convenient packaging options make it an excellent choice for designers looking to enhance their systems with high-quality memory solutions.