Microchip Technology PCT25VF010A-33-4C-SAE-T Flash Memory
The PCT25VF010A-33-4C-SAE-T from Microchip Technology is a high-performance 1 Mbit Serial Peripheral Interface (SPI) Flash memory device that offers a versatile storage solution for a wide range of applications. This compact, non-volatile memory module operates at a 33 MHz frequency and is designed to provide a reliable and efficient way to store firmware, configuration parameters, or any data requiring frequent updates.
Key Features:
- Memory Size: 1 Mbit (128K x 8)
- Interface Type: Serial SPI
- Operating Voltage Range: 2.7V to 3.6V, providing compatibility with a variety of low-voltage applications.
- Performance: High-speed clock frequency of 33 MHz for fast read and write operations.
- Package: The device is available in an 8-SOIC package, which is widely used and suitable for surface-mount technology (SMT).
- Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Endurance: The PCT25VF010A-33-4C-SAE-T is rated for a minimum of 100,000 erase/program cycles, demonstrating its durability and longevity.
- Data Retention: Offers a data retention period of at least 20 years, providing long-term data storage security.
Applications:
The versatility of the PCT25VF010A-33-4C-SAE-T makes it an ideal choice for a broad spectrum of applications, including but not limited to:
- Digital Consumer Electronics
- Networking and Telecommunications Equipment
- Industrial Control Systems
- Automotive Electronics
- Medical Devices
Support and Reliability:
Microchip Technology is known for its commitment to quality and long-term support for its products. The PCT25VF010A-33-4C-SAE-T is backed by Microchip's customer service and technical support, ensuring that designers can develop their systems with confidence, knowing that their memory requirements are met with a reliable and supported solution.
Whether you're designing a sophisticated industrial system or a cutting-edge consumer device, the PCT25VF010A-33-4C-SAE-T provides the performance, reliability, and quality that Microchip Technology's customers have come to expect.