Products specifications Report Issue?

Package Tube
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.375V ~ 3.63V
Frequency Stability ±50ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 120mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 4-VDFN (3.2x2.5)
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055\
Ultra Librarian 3D Model Ultra Librarian MX573BBA156M250 CAD Model

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 6.1760M-TCHSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CG 6.1760M-TCHSA0
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Need more? Email Us
ECAD model for DSC1001DL2-027.0000T
Seiko Epson Corporation
XTAL OSC XO 41.6250MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 41.6250M-TJHSA0
Seiko Epson Corporation
SG-8101CA 34.6500M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.6500M-TCHPA0
Seiko Epson Corporation
SG-8101CA 3.1457M-TBGSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CA 3.1457M-TBGSA0
Seiko Epson Corporation
SG-8101CA 34.4064M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.4064M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 22.5792M-TJHPA0
Seiko Epson Corporation
SG-8101CG 39.2385M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 39.2385M-TBGPA0
Seiko Epson Corporation
SG-8101CA 100.0400M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 100.0400M-TBGSA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3762 $84.7524
4+ $34.7702 $139.0808
5+ $33.6837 $168.4185
7+ $32.5970 $228.1790
9+ $31.5105 $283.5945
12+ $28.2508 $339.0096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention