Product Overview: MPF39VF020-70-4C-NH from Microchip Technology
The MPF39VF020-70-4C-NH is a cutting-edge flash memory device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of non-volatile memory solutions that cater to a wide array of electronic applications.
Key Features:
- Memory Capacity: The device boasts a memory capacity of 2 Mbit (256K x 8), which is suitable for storing firmware, boot code, and other critical data.
- Access Time: It offers a fast access time of 70 ns, ensuring quick read operations which is crucial for high-performance systems.
- Interface: The memory component is designed with a parallel interface for easy integration with microcontrollers and other digital systems.
- Supply Voltage: Operating at a supply voltage range of 4.5V to 5.5V, the MPF39VF020-70-4C-NH is compatible with a broad range of circuits and power requirements.
- Temperature Range: It is rated for industrial temperature ranges, functioning reliably between -40°C to +85°C, making it versatile for harsh environments.
- Package: This device is provided in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of mounting on printed circuit boards.
Applications:
The MPF39VF020-70-4C-NH is ideal for a variety of applications, including but not limited to:
- Embedded systems
- Boot memory for computers and servers
- Telecommunication equipment
- Networking hardware
- Industrial control systems
Quality and Reliability:
Microchip Technology is committed to delivering high-quality products. The MPF39VF020-70-4C-NH is manufactured to stringent quality standards, ensuring reliable performance and longevity in the field. Customers can trust this flash memory device to maintain the integrity of their data and provide consistent operation over its lifetime.
For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support team.