EN
  • EN
  • DE

MPF200T-FCSG325I

Part No MPF200T-FCSG325I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 170 I/O 325FPGA / PolarFire™ Field Programmable Gate Array (FPGA) IC 170 13619200 192000 325-LFBGA, FC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series PolarFire™
Package Tray
Number of Logic Elements/Cells 192000
Total RAM Bits 13619200
Number of I/O 170
Voltage - Supply 0.97V ~ 1.08V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 325-LFBGA, FC
Supplier Device Package 325-FCBGA (11x14.5)
Base Product Number MPF200
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1338382-MPF200T-FCSG325I
Ultra Librarian 3D Model Ultra Librarian MPF200T-FCSG325I CAD Model

Description

The MPF200T-FCSG325I is a state-of-the-art FPGA (Field Programmable Gate Array) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the PolarFire® FPGA family, which is renowned for its low power consumption, high-performance capabilities, and reliability in a wide range of applications.

Key Features:

  • Low Power Consumption: The MPF200T-FCSG325I is designed to deliver high computational performance while maintaining low power draw, making it an ideal choice for power-sensitive applications.
  • High Security: With advanced security features, this FPGA ensures data protection and intellectual property security, which is crucial for applications that require high levels of confidentiality and integrity.
  • Reliability: The device is built to withstand harsh environments, making it suitable for industrial, defense, and aerospace applications where reliability is paramount.
  • High Performance: The FPGA offers high-speed transceivers, DSP blocks, and ample logic elements, providing the necessary resources for complex digital processing tasks.
  • Thermal Management: The MPF200T-FCSG325I is designed with advanced thermal management features to ensure stable operation across varying temperature ranges.

Applications:

This FPGA is highly versatile and can be used in a variety of applications, including but not limited to:

  • Wireline Access Networks & Cellular Infrastructure
  • Defense & Aerospace
  • Industrial Automation & Control Systems
  • Automotive Driver Assist Systems
  • Internet of Things (IoT) Devices

Package and Quality:

The MPF200T-FCSG325I comes in a secure SG325 package, which is designed to provide robustness and ease of integration into various system designs. Microchip Technology ensures that each FPGA meets the highest quality standards, delivering reliability and performance that their customers have come to expect.

With its blend of low power consumption, high security, and performance features, the MPF200T-FCSG325I from Microchip Technology stands out as a superior choice for designers looking to leverage the advantages of FPGA technology in their next project.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess