EN
  • EN
  • DE

MICRF104BM

Part No MICRF104BM
Manufacturer Microchip Technology
Catalog RF Transmitters
Description 1.8V, QwikRadio™ UHF ASK Transmitter | RF TX IC ASK 300-470MHZ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Frequency 300MHz ~ 470MHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Maximum) 20kbps
Power - Output -2dBm
Transmitting Current 12mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 1.8V ~ 4V
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1223454-MICRF104BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF104BM CAD Model

Description

Introducing the MICRF104BM from Microchip Technology

The MICRF104BM is a sophisticated ASK/OOK (Amplitude Shift Keying/On-Off Keying) RF receiver IC designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is specifically engineered for low-power consumption and high-performance operation in various wireless applications.

Key Features

  • Frequency Range: The MICRF104BM operates in the 300MHz to 440MHz frequency range, making it suitable for a wide array of applications including remote keyless entry systems, garage door openers, and short-range communication devices.
  • High Sensitivity: With exceptional sensitivity, this receiver IC ensures reliable data reception even in environments with low signal strength.
  • Low Power Consumption: It is optimized for battery-powered applications, thanks to its low current consumption, which extends the battery life of the end product.
  • Automatic Gain Control (AGC): The MICRF104BM includes an AGC circuit that dynamically adjusts the receiver gain to accommodate for varying signal strengths, ensuring consistent performance.
  • Easy Integration: This compact, surface-mount device is designed for easy integration into a variety of circuit designs, providing flexibility for product development.

Applications

The versatility of the MICRF104BM makes it an ideal choice for a range of wireless communication applications. It excels in environments that require low-power operation and robust signal reception. Typical applications include:

  • Automotive remote keyless entry
  • Wireless alarm and security systems
  • Home automation including wireless doorbells and lighting control
  • Industrial remote control
  • Telemetry and remote sensor links

Technical Specifications

The MICRF104BM boasts a range of technical specifications designed to meet the needs of modern wireless applications. It features a supply voltage range of 4.5V to 5.5V, an operating temperature range of -40°C to +85°C, and comes in a compact 10-pin MSOP package.

For developers and engineers seeking a reliable and efficient solution for their wireless communication needs, the MICRF104BM from Microchip Technology stands out as a top-tier choice. With its combination of performance, low power consumption, and ease of use, it is poised to be a valuable component in your next wireless project.

You May Also Be Interested in

Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess