EN
  • EN
  • DE

MICRF010YMTR

Part No MICRF010YMTR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR UHF 300-440MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -104dBm
Data Rate (Max) 2 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 208426-MICRF010YMTR
Ultra Librarian 3D Model Ultra Librarian MICRF010YMTR CAD Model

Description

Microchip Technology's MICRF010YMTR: A Robust ASK/OOK RF Receiver IC

The MICRF010YMTR from Microchip Technology is a high-performance, easy-to-use Amplitude Shift Keying (ASK) and On-Off Keying (OOK) radio frequency (RF) receiver integrated circuit (IC) designed for a wide range of wireless communication applications. This device is specifically engineered to provide reliable data communication for systems operating within the 300 MHz to 440 MHz frequency bands.

The MICRF010YMTR is housed in a compact 10-pin MSOP (Mini Small Outline Package) that is both space-efficient and suitable for automated assembly processes, making it a practical choice for mass production. Its low-power consumption and 3V to 5.5V supply voltage range make it ideal for battery-operated devices, such as remote keyless entry systems, garage door openers, and wireless alarm and security systems.

Key features of the MICRF010YMTR include an integrated image-reject mixer, an on-chip automatic gain control (AGC) for improved dynamic range, and a fully integrated VCO (Voltage-Controlled Oscillator) that requires no external components. This level of integration reduces the external component count, thus simplifying the design and reducing the overall bill of materials (BOM) cost for product development.

The receiver's excellent sensitivity and selectivity ensure high performance in noisy environments, making it a reliable choice for robust wireless communication. Furthermore, the MICRF010YMTR supports a wide operating temperature range from -40°C to +125°C, which guarantees functionality under extreme environmental conditions.

The device also features a digital RSSI (Received Signal Strength Indicator) output, which provides a relative indication of the received signal strength, useful for signal quality assessment or antenna alignment during installation and maintenance of the wireless system.

In summary, the MICRF010YMTR from Microchip Technology is a versatile and efficient solution for designers looking to add wireless communication capabilities to their products. With its integrated features, low power consumption, and robust performance, it stands out as a competitive option in the field of RF communication.

You May Also Be Interested in

Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8829 $60.5409
49+ $2.3654 $115.9046
76+ $2.2915 $174.1540
105+ $2.2176 $232.8480
135+ $2.1437 $289.3995
181+ $1.9219 $347.8639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess