EN
  • EN
  • DE

MIC915BMM-TR

Part No MIC915BMM-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10MSOP / Voltage Feedback Amplifier 2 Circuit 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 270V/µs
Gain Bandwidth Product 135 MHz
-3db Bandwidth 192 MHz
Current - Input Bias 5.5 µA
Voltage - Input Offset 1 mV
Current - Supply 2.5mA (x2 Channels)
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MIC915
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342929-MIC915BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC915BMM-TR CAD Model

Description

MIC915BMM-TR Voltage Comparator from Microchip Technology

The MIC915BMM-TR is a high-speed, low-power voltage comparator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision device is ideal for a variety of applications where speed and power efficiency are of utmost importance, such as battery-operated devices, threshold detectors, and portable instrumentation.

With its fast propagation delay of just 40ns and low supply current of 800µA, the MIC915BMM-TR is optimized for systems that require rapid response times without sacrificing power consumption. Its rail-to-rail input and output capability allow for a wide dynamic range, making it versatile for use in a broad array of circuit designs.

The MIC915BMM-TR operates over a single supply voltage range of 2.7V to 5.5V, which is compatible with most low-voltage applications. This flexibility in supply voltage is particularly beneficial for battery-powered devices, where maintaining operational efficiency over the life of the battery is critical.

Packaged in a compact 8-pin MSOP (Micro Small Outline Package), the MIC915BMM-TR is designed for space-constrained applications. The tiny footprint of the MSOP package makes it an excellent choice for portable devices where board space is at a premium.

The device also features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design process. This feature, combined with its latch-up robustness, ensures reliable operation even under harsh conditions.

The MIC915BMM-TR is characterized for operation from -40°C to +125°C, ensuring consistent performance across a wide range of temperatures. This temperature resilience makes it suitable for industrial and automotive applications where extreme temperatures are commonplace.

In summary, the MIC915BMM-TR from Microchip Technology is a high-performance voltage comparator that offers an excellent balance of speed, power efficiency, and versatility. It is an ideal choice for designers looking to enhance the performance of their systems while maintaining low power consumption and minimal footprint.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess