EN
  • EN
  • DE

MIC803-30D3VM3-TR

Part No MIC803-30D3VM3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1077222-MIC803-30D3VM3-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-30D3VM3-TR CAD Model

Description

Product Overview: MIC803-30D3VM3-TR by Microchip Technology

The MIC803-30D3VM3-TR is a precision voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This small, yet powerful component is essential for monitoring the power supply voltages in digital systems, ensuring that microprocessors and other sensitive electronics operate within their specified voltage ranges. It is an ideal choice for a wide range of applications, including computers, embedded systems, and battery-powered devices.

Key Features

  • Voltage Threshold: The MIC803-30D3VM3-TR provides a 3.0V voltage threshold, making it suitable for 3V logic systems and ensuring that the device it is monitoring operates at the optimal voltage.
  • Reset Timeout Delay: It comes with a built-in 140ms (minimum) active-low reset delay, offering a reliable reset signal for proper system reboot and initialization.
  • Low Power Consumption: The device is designed for low power consumption, making it an energy-efficient choice for battery-operated devices.
  • Small Package: Offered in a compact SOT-23 package, the MIC803-30D3VM3-TR is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, from -40°C to +85°C, ensuring stability and reliability across various environmental conditions.
  • Supply Voltage Range: The device supports a supply voltage range of 1.0V to 5.5V, providing flexibility in different system voltage requirements.

Applications

The MIC803-30D3VM3-TR is versatile and can be used in numerous applications, including:

  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Data Storage Devices
  • Industrial Equipment
  • Medical Devices

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The MIC803-30D3VM3-TR is manufactured to meet high standards, ensuring that it delivers consistent performance and longevity in all types of electronic devices. Its precision voltage monitoring capability makes it a critical component for any system requiring dependable voltage supervision.

With its robust feature set and Microchip's renowned support and reliability, the MIC803-30D3VM3-TR is an excellent choice for designers looking to incorporate a trusted voltage supervisor into their systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6961 $52.2075
180+ $0.5712 $102.8160
275+ $0.5533 $152.1575
375+ $0.5355 $200.8125
485+ $0.5176 $251.0360
650+ $0.4641 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,009 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess