EN
  • EN
  • DE

MIC7122YMM

Part No MIC7122YMM
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Dual Op Amp | IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.5V/μs
Gain Bandwidth Product 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Supply Current 900μA
Current - Output / Channel 250mA
Supply Voltage , Single/Dual (±) 2.2V ~ 15V, ±1.1V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC7122
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1223292-MIC7122YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC7122YMM CAD Model

Description

Microchip Technology MIC7122YMM Product Overview

The MIC7122YMM, from Microchip Technology, is a robust operational amplifier designed for a wide range of applications. This precision op-amp is part of Microchip's high-performance analog solutions, offering designers an ideal balance between cost and functionality.

Key Features

  • Package Type: The device is housed in a compact MSOP-8 (Mini Small Outline Package) which is suitable for space-constrained applications.
  • Supply Voltage Range: It operates from a single power supply voltage ranging from 2.7V to 12V, or dual supplies of ±1.35V to ±6V, providing flexibility for various circuit designs.
  • Output Drive Capability: The MIC7122YMM can drive capacitive loads up to 500 pF, making it suitable for driving ADCs or filtering applications.
  • Low Quiescent Current: It features a low quiescent current of 475 µA, which is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Bandwidth and Slew Rate: With a gain bandwidth product of 10 MHz and a slew rate of 7 V/µs, the device provides a good balance of speed and stability for control systems, amplifiers, and filters.
  • Operating Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance across various environmental conditions.

Applications

The MIC7122YMM is versatile for use in multiple applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Active filters and signal conditioning
  • Audio and video processing
  • Control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC7122YMM is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

Whether you are developing a sophisticated industrial system or a simple consumer device, the MIC7122YMM from Microchip Technology offers the precision, efficiency, and durability needed to create a high-quality product.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess