EN
  • EN
  • DE

MIC7111BM5

Part No MIC7111BM5
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 25KHZ RRO SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.02 V/μs
Gain Bandwidth Product (GBP) 25kHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 25μA
Channel Output Current 200mA
Supply Voltage - Operating 1.8 V to 11 V, ±0.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058890-MIC7111BM5
Ultra Librarian 3D Model Ultra Librarian MIC7111BM5 CAD Model

Description

Microchip Technology MIC7111BM5 Voltage Supervisor

The MIC7111BM5 from Microchip Technology is a highly precise voltage supervisor designed to monitor power supplies in digital systems and provide a significant level of reliability. This supervisor ensures that your microprocessor, microcontroller, or other digital systems operate at optimal power levels, preventing any potential issues caused by inadequate power supply such as brown-out conditions.

With a compact SOT-23-5 package, the MIC7111BM5 is perfect for space-constrained applications, offering a minimal footprint on the PCB without compromising performance. Its small size makes it an ideal choice for portable devices, where space and power efficiency are critical.

The device features a low supply current, which is particularly beneficial for battery-operated equipment, as it helps to extend battery life. The MIC7111BM5 offers a fixed sense threshold voltage, which is factory programmed, providing high accuracy without the need for external components. This fixed threshold simplifies design and ensures consistent performance across various conditions.

Furthermore, the MIC7111BM5 includes a built-in delay feature that prevents false triggering, which can be caused by transient events on the power supply line. This delay ensures that the device only responds to genuine under-voltage situations, providing additional system stability.

The output of the MIC7111BM5 is an active-low reset signal. This signal can be used to reset a processor or other digital logic when the monitored voltage falls below the threshold. The reset output remains active until the voltage recovers and stabilizes above the threshold, plus the delay time, ensuring the system has adequate power before resuming operation.

Key features of the MIC7111BM5 include:

  • High precision voltage monitoring
  • Low supply current for power efficiency
  • Fixed factory-programmed threshold voltage for ease of use
  • Built-in delay to avoid false triggering
  • Compact SOT-23-5 package suitable for space-limited applications
  • Active-low reset output

In conclusion, the MIC7111BM5 from Microchip Technology is an essential component for ensuring the stability and reliability of digital systems that require precise power monitoring. Its combination of accuracy, low power consumption, and small form factor make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess