EN
  • EN
  • DE

MIC5891BN

Part No MIC5891BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 V to 50 V
Supply Voltage - Operating 4.5 V to 15 V
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 1077166-MIC5891BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5891BN CAD Model

Description

Microchip Technology's MIC5891BN: A Robust 8-Bit Serial-Input Latched Driver

The MIC5891BN, manufactured by Microchip Technology, is a high-voltage, high-current integrated circuit designed for driving a wide range of loads, including LEDs, relays, and stepper motors. This 8-bit serial-input latched driver is an ideal solution for applications requiring the direct control of high-power loads through a microcontroller or another digital interface.

Constructed with an output rating of 35V and 500mA per channel, the MIC5891BN can handle significant power levels, making it a versatile choice for various demanding applications. Its built-in output clamp diodes provide indispensable protection against inductive kickback when driving inductive loads, ensuring reliable operation and extended product life.

The device operates with a serial data input, which allows for easy connection to a wide range of microcontrollers and other digital systems. The serial input architecture significantly reduces the number of required I/O pins, which is a boon for designs with limited available space or when using microcontrollers with fewer GPIOs. Additionally, multiple MIC5891BN devices can be cascaded, enabling the control of more outputs without the need for extra microcontroller pins.

The MIC5891BN features an 8-bit storage register and an 8-bit output register. Once data is clocked into the storage register, it can be transferred to the output register with a separate latch enable signal. This provides precise control over the timing of the output changes, which is particularly beneficial in applications requiring synchronized output updates.

Its robust design includes an output enable function that allows the user to disable all the outputs, giving additional control over the connected loads. The device is offered in a 22-pin plastic DIP package, ensuring easy integration into a variety of circuit boards and systems.

With its combination of high-voltage and high-current capabilities, serial input connectivity, and protective features, the MIC5891BN from Microchip Technology stands out as a reliable and efficient solution for driving a multitude of high-power devices in commercial, industrial, and consumer applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess