EN
  • EN
  • DE

MIC5812YN

Part No MIC5812YN
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 230877-MIC5812YN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5812YN CAD Model

Description

Microchip Technology's MIC5812YN: A High-Performance Integrated Circuit

The MIC5812YN is a robust integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's family of high-voltage, high-current integrated circuits that are engineered to efficiently manage power distribution in a variety of applications.

Key Features

  • High Voltage and Current: The MIC5812YN is capable of handling high voltage outputs with a peak output voltage of 50V, and it supports high continuous output current up to 500mA per channel. This makes it suitable for driving a wide range of loads, including relays, solenoids, and other inductive loads.
  • Integrated Clamp Diodes: The device includes integrated clamp diodes for inductive kickback protection, providing an added layer of security for the connected components and enhancing the overall reliability of the system.
  • Low Power Dissipation: With built-in low on-resistance output transistors, the MIC5812YN ensures low power dissipation, which is critical for maintaining thermal efficiency and longevity in high-power applications.
  • Multiple Channels: This integrated circuit features a 3-channel output, which allows for the control of multiple devices with a single IC, simplifying design and reducing the need for additional components.
  • Logic-Level Inputs: The logic-level inputs are compatible with a variety of control interfaces, making it easy to integrate the MIC5812YN with microcontrollers and other logic devices.

Applications

The MIC5812YN is well-suited for a range of applications that require reliable and efficient power management. Its robust design makes it an excellent choice for use in industrial controls, automation systems, automotive modules, and any other systems that need to control high-power actuators or outputs.

Package and Quality

Encased in a sturdy 16-pin DIP (Dual In-line Package), the MIC5812YN is designed for through-hole mounting, which provides a secure mechanical and electrical connection. Microchip Technology's commitment to quality ensures that this product meets the highest standards of performance and reliability.

Overall, the MIC5812YN from Microchip Technology stands out as a high-quality, versatile, and efficient solution for managing high-voltage and high-current loads in a multitude of applications.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
Atmel
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess