EN
  • EN
  • DE

MIC5166YML-TR

Part No MIC5166YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC PWR SUP 3A HS DDR TERM 10MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features DDR Terminator PMIC 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC5166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5166YMLTR, MIC5166YML TR, 576-4263-6, 576-4263-1, 576-4263-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884752-MIC5166YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5166YML-TR CAD Model

Description

Microchip Technology's MIC5166YML-TR: A Robust Voltage Regulator Solution

The MIC5166YML-TR from Microchip Technology is a high-performance, fixed-output, linear voltage regulator designed for a wide range of applications. This reliable component offers a compact and efficient solution for providing a stable voltage supply in various electronic devices. The MIC5166YML-TR ensures a consistent output, which is critical for maintaining the integrity and performance of sensitive electronic circuits.

Key Features:

  • Stable Output Voltage: This regulator provides a fixed output voltage that ensures a stable power supply for your electronics, minimizing the risk of damage due to voltage fluctuations.
  • High Accuracy: With its precision output voltage, the MIC5166YML-TR guarantees high accuracy, making it suitable for applications requiring precise voltage regulation.
  • Low Dropout: The device features a low dropout voltage, which allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the regulator and your device from overheating, ensuring long-term reliability.
  • Current Limiting: The MIC5166YML-TR incorporates current limiting to protect against overcurrent conditions, which could otherwise damage the regulator and the connected load.
  • Wide Operating Temperature Range: This voltage regulator operates effectively across a broad temperature range, making it suitable for use in various environments.

Applications:

The MIC5166YML-TR is versatile and can be used in a range of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Wireless Communication Systems
  • Power Management Circuits

Package and Availability:

The device is available in a compact MLF® package, which is ideal for space-constrained applications. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes. As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, you can expect the MIC5166YML-TR to deliver exceptional performance and reliability.

Whether you are designing a new system or looking to enhance an existing one, the MIC5166YML-TR voltage regulator is a solid choice for ensuring stable and reliable power management.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1850 $55.6650
20+ $5.0749 $101.4980
31+ $4.9163 $152.4053
43+ $4.7577 $204.5811
55+ $4.5991 $252.9505
73+ $4.1234 $301.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,543 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess