EN
  • EN
  • DE

MIC4469BWM TR

Part No MIC4469BWM TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSF QUAD 1.2A 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 14ns, 13ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1076604-MIC4469BWM TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4469BWM TR CAD Model

Description

Product Overview: MIC4469BWM TR from Microchip Technology

The MIC4469BWM TR is a high-performance quad MOSFET driver manufactured by Microchip Technology, designed to translate low-power digital signals into high-current outputs at voltages up to 18V. This driver is part of the MIC4469 series, which is known for its robust construction and reliable performance in demanding applications.

With its ability to source and sink up to 1.5A of current, the MIC4469BWM TR is an excellent choice for driving capacitive, inductive, and resistive loads, including motors, solenoids, high-power LEDs, and other high-side and low-side power control applications. Its high switching speeds make it particularly well-suited for high-frequency operations, contributing to efficient system performance.

The device comes in a 16-SOIC wide-body package, which is surface-mountable and suitable for automated assembly processes. This package is also known for its thermal performance, ensuring that the device operates within safe temperature ranges even under high current driving conditions. The MIC4469BWM TR is available in tape and reel packaging, making it ideal for high-volume production environments.

Key Features:

  • Quad high-current driver capable of driving up to 1.5A per channel.
  • Operational voltage range from 4.5V to 18V, allowing for a wide variety of power supply options.
  • High-speed operation with fast rise and fall times for efficient switching.
  • Low power consumption with a low quiescent current, making it suitable for battery-operated applications.
  • Logic-level input compatible with standard CMOS or LSTTL outputs, enabling easy interfacing with microcontrollers and other logic devices.
  • Latch-up protected for voltages up to 500mA on all pins, providing enhanced ruggedness and reliability.
  • Matched rise and fall times for all channels, ensuring consistent performance across all outputs.

Whether you're designing a sophisticated motor control system, an automated lighting solution, or any other application that requires reliable and efficient power driving capabilities, the MIC4469BWM TR from Microchip Technology is a solid choice that offers performance, durability, and ease of integration.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess