EN
  • EN
  • DE

MIC3808YM

Part No MIC3808YM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Voltage - Supply (Vcc/Vdd) 8.3V ~ 15V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series MIC3808
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807704-MIC3808YM
Ultra Librarian 3D Model Ultra Librarian MIC3808YM CAD Model

Description

The MIC3808YM is a high-performance, pulse-width modulator (PWM) integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This robust component is engineered to provide efficient power management and is ideally suited for a wide range of applications, including but not limited to power supplies, DC-DC converters, and motor control systems.

Key Features

  • Adjustable Output Voltage: The MIC3808YM allows for a flexible voltage output that can be tailored to the needs of the specific application it is used in.
  • High-Frequency Operation: With the capability to operate at high frequencies, this PWM controller enables the design of power supplies with smaller components, resulting in compact and efficient systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the MIC3808YM consumes minimal power, which helps in reducing the overall power usage of the system it is integrated into.
  • Thermal Protection: The device is equipped with thermal shutdown features that protect it from overheating, thus ensuring reliable performance and longevity.
  • Under-Voltage Lockout (UVLO): This safety feature prevents the device from operating at voltages that are too low, which could otherwise result in erratic or unsafe operation.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Other power management solutions

The MIC3808YM is available in a compact 8-pin SOIC package, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it meets the stringent requirements of modern electronic systems. With Microchip's reputation for quality and reliability, the MIC3808YM stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6821 $51.5494
34+ $3.0212 $102.7208
52+ $2.9268 $152.1936
71+ $2.8324 $201.1004
92+ $2.7380 $251.8960
123+ $2.4548 $301.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,173 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess