EN
  • EN
  • DE

MIC2774L-46YM5-TR

Part No MIC2774L-46YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.68V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 113512-MIC2774L-46YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2774L-46YM5-TR CAD Model

Description

Product Overview: MIC2774L-46YM5-TR from Microchip Technology

The MIC2774L-46YM5-TR is a high-performance, low-power microprocessor supervisory circuit manufactured by Microchip Technology, designed to monitor power supplies in digital systems. It provides a crucial function by ensuring that the system's microprocessor and other digital components operate within specified power supply parameters, thus enhancing system reliability and preventing potential damage due to power anomalies.

This supervisory circuit is particularly suitable for battery-powered devices due to its low power consumption. It features a precision voltage monitor with programmable delay, which allows designers to set the appropriate power-on reset (POR) delay and ensure the system has stabilized before the microprocessor starts to execute code.

Key Features:

  • Reset Threshold Voltage: The MIC2774L-46YM5-TR has a preset threshold voltage of 4.63V, which is ideal for systems that operate at 5V supply levels.
  • Low Quiescent Current: It boasts a low quiescent current of typically 3.5 µA, making it an energy-efficient choice for portable and battery-operated applications.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by external hardware or software, offering an additional layer of system control.
  • Programmable Reset Delay: The reset delay time can be programmed by an external capacitor, offering flexibility to match the needs of specific applications.
  • Active Low Reset Output: The device features an active low reset output, which remains asserted for the reset delay period after the monitored voltage exceeds the reset threshold or after a manual reset has been initiated.
  • Small Package: Packaged in a compact SOT-23-5, the MIC2774L-46YM5-TR is suitable for space-constrained applications.

With its precision voltage monitoring and programmable features, the MIC2774L-46YM5-TR is a versatile component that can be used in a wide range of applications, including PDAs, portable instrumentation, embedded controllers, and intelligent battery packs. Its robust design ensures that it can maintain system integrity by providing a reliable reset signal to the processor, thereby preventing the execution of erroneous operations due to power supply irregularities.

As a product from Microchip Technology, a leading provider of microcontroller and analog semiconductors, the MIC2774L-46YM5-TR comes with the assurance of high-quality standards and excellent technical support.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess