Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058593-MIC2774L-28YM5TR
Ultra Librarian 3D Model Ultra Librarian MIC2774L-28YM5TR CAD Model

Description

Product Overview: MIC2774L-28YM5TR from Microchip Technology

The MIC2774L-28YM5TR is a high-quality, low-power voltage supervisory IC designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This compact and efficient device is engineered to monitor power supplies in digital systems, ensuring that the system operates reliably over various conditions.

Key Features

  • Voltage Monitoring: The MIC2774L-28YM5TR supervises a fixed threshold voltage of 2.8V, providing a precision monitoring solution for 3.3V systems.
  • Dual Thresholds: It comes with two independently programmable voltage thresholds, allowing for a versatile and customizable reset and monitoring scheme.
  • Adjustable Hysteresis: The hysteresis level is adjustable, which helps to prevent false triggers due to transient noise or fluctuating power supply conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit consumes minimal power, contributing to the overall energy efficiency of the system it monitors.
  • Manual Reset Input: The device includes a manual reset input, enabling a system reset through an external signal, which is particularly useful for system maintenance or software recovery procedures.
  • Output Options: The MIC2774L-28YM5TR features an active-low reset output, which remains asserted until the monitored voltage reaches the proper threshold and an internal timer expires.
  • Small Form Factor: Packaged in a compact SOT-23-5, it is suitable for space-constrained applications without compromising performance.

Applications

The MIC2774L-28YM5TR is ideal for a broad range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Consumer Electronics
  • Networking Hardware

With its combination of features, the MIC2774L-28YM5TR from Microchip Technology provides a robust and reliable solution for voltage monitoring and system reset functionality. Its precision, low power consumption, and compact size make it an excellent choice for designers looking to enhance system stability and integrity.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention