EN
  • EN
  • DE

MIC2774H-44YM5-TR

Part No MIC2774H-44YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Supervisor Complementary 2 Channel SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MIC2774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2774H-44YM5 TR, MIC2774H-44YM5 TR-ND, MIC2774H-44YM5TR, MIC2774H-44YM5TR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927050-MIC2774H-44YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2774H-44YM5-TR CAD Model

Description

Product Overview: MIC2774H-44YM5-TR from Microchip Technology

The MIC2774H-44YM5-TR is a high-quality, integrated circuit from Microchip Technology, designed to provide reliable power management solutions for a diverse range of electronic applications. This microprocessor supervisory circuit is engineered to monitor power supplies in digital systems, ensuring that the system operates optimally under various conditions.

Key Features

  • Voltage Monitoring: Equipped with precision voltage monitoring capabilities, the MIC2774H-44YM5-TR ensures that the system voltage levels remain within specified thresholds, safeguarding the system against undervoltage conditions.
  • Programmable Reset Delay: The device features a programmable reset delay, allowing designers to configure the timing of the reset signal according to the specific requirements of the application.
  • Low Power Consumption: With its low quiescent current, the MIC2774H-44YM5-TR is an ideal choice for battery-operated devices, contributing to extended battery life and improved energy efficiency.
  • Manual Reset: The inclusion of a manual reset input provides an additional layer of control, enabling system resets to be initiated manually when necessary.
  • Compact Package: This device is available in a compact SOT-23-5 package, making it suitable for space-constrained applications while providing robust performance.

Applications

The MIC2774H-44YM5-TR is versatile and can be employed in various electronic systems, including:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Industrial Controls

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC2774H-44YM5-TR is no exception. This product is manufactured to the highest standards, ensuring reliable performance and longevity in demanding environments. The device is supplied in tape and reel packaging, making it suitable for automated assembly processes, and is designated with the TR suffix to indicate tape and reel format.

Whether you're designing a new system or upgrading an existing one, the MIC2774H-44YM5-TR offers a dependable power management solution that combines functionality with practicality, ensuring that your electronic systems maintain their integrity and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess