EN
  • EN
  • DE

MIC2774H-22BM5 TR

Part No MIC2774H-22BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 208327-MIC2774H-22BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC2774H-22BM5 TR CAD Model

Description

Product Overview: MIC2774H-22BM5 TR from Microchip Technology

The MIC2774H-22BM5 TR is a high-performance, low-power voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this device is an essential component for ensuring system reliability and stability.

Key Features

  • Voltage Monitoring: The MIC2774H-22BM5 TR is equipped to monitor a threshold voltage of 2.2V, making it suitable for low-voltage applications. It ensures that the system operates within its voltage parameters, thereby protecting the circuitry from damage due to under-voltage conditions.
  • Reset Functionality: This voltage supervisor features an active-low reset output, which holds the microcontroller in reset until the supply voltage reaches the stable operating level. Once the voltage exceeds the threshold, the reset signal is released, allowing the system to start safely.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, providing an extra layer of control and security.
  • Power Consumption: Designed for power-sensitive applications, the MIC2774H-22BM5 TR consumes a low supply current, making it ideal for battery-powered devices.
  • Small Footprint: The device comes in a compact SOT-23-5 package, which is highly suitable for space-constrained applications.
  • Temperature Range: It operates over a broad temperature range, ensuring reliable performance across diverse environmental conditions.

Applications

The MIC2774H-22BM5 TR is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Microcontrollers and digital systems
  • Battery-powered devices
  • Intelligent instruments
  • Automotive systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The MIC2774H-22BM5 TR is a testament to this, providing a robust solution for voltage monitoring and system reset that engineers and designers can rely on to maintain system integrity and prevent failures due to power anomalies.

With its precise voltage monitoring capabilities and low power consumption, the MIC2774H-22BM5 TR is an excellent choice for any application requiring reliable voltage supervision.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5458 $67.7290
11+ $11.1146 $122.2606
17+ $10.7669 $183.0373
23+ $10.4193 $239.6439
29+ $10.0728 $292.1112
39+ $9.0309 $352.2051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess