EN
  • EN
  • DE

MIC2585-2JYTS

Part No MIC2585-2JYTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP DUAL 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 24-TSSOP
Feature Pins CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK
Win Source Part Number 058584-MIC2585-2JYTS
Ultra Librarian 3D Model Ultra Librarian MIC2585-2JYTS CAD Model

Description

Microchip Technology MIC2585-2JYTS Product Overview

The MIC2585-2JYTS from Microchip Technology is a high-performance, single-channel integrated circuit designed for hot-swap applications. This robust device allows electronic cards and boards to be safely inserted and removed from a live backplane without causing any disruption or damage to the electrical system. It is particularly suitable for servers, RAID systems, telecom equipment, and other industrial applications where system maintenance and upgrades require hot-swapping capabilities.

Key Features

  • Hot Swap Control: The MIC2585-2JYTS allows for the safe insertion and removal of boards by controlling inrush current, thereby preventing glitches on the power supply line and reducing the risk of damage to connectors and circuitry.
  • Integrated Power MOSFET: This device includes an internal N-channel power MOSFET, which simplifies the design by reducing the number of external components required.
  • Programmable Current Limit: Designers can set the current limit threshold to match the requirements of their specific application, ensuring optimal protection and performance.
  • Under-Voltage Lockout (UVLO): The MIC2585-2JYTS features UVLO protection, which ensures that the device operates only when the supply voltage is within an acceptable range.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature will turn off the power MOSFET to protect the device and the system it is part of.
  • Status Flag: An active-low status flag provides a signal to the system when an overcurrent or thermal shutdown event occurs, allowing for system response and diagnostics.

Applications

The MIC2585-2JYTS is versatile and can be used in a variety of applications, including:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Network Switches and Routers
  • Industrial Computing
  • RAID Systems

Microchip Technology's MIC2585-2JYTS is a reliable and efficient solution for hot-swap applications, offering both protection and ease of use for engineers looking to enhance the serviceability and uptime of their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9944 $62.9608
16+ $7.3800 $118.0800
25+ $7.1495 $178.7375
34+ $6.9188 $235.2392
44+ $6.6881 $294.2764
58+ $5.9963 $347.7854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess