EN
  • EN
  • DE

MIC2563A-1YSM

Part No MIC2563A-1YSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTRLR PCMCIA CARDBS DL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 1.8 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 003514-MIC2563A-1YSM
Ultra Librarian 3D Model Ultra Librarian MIC2563A-1YSM CAD Model

Description

The MIC2563A-1YSM is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular IC is a dual-slot PC Card power controller that efficiently manages power distribution within electronic systems, specifically designed to interface with the PCMCIA and CardBus sockets.

Key Features

  • Integrated Dual-Slot Support: The MIC2563A-1YSM can control power to two independent slots, making it ideal for applications that require multiple card interfaces.
  • Independent Slot Control: Each slot has independent VCC and VPP power control lines, which allows for greater flexibility in managing card power requirements.
  • Programmable Current Limiting: The device features programmable current limits to protect the system from overcurrent conditions, enhancing the reliability and longevity of the application.
  • Low Quiescent Current: It consumes a very low quiescent current, which helps in preserving battery life in portable devices.
  • Automatic Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, ensuring safe operation under all conditions.
  • Wide Operating Voltage Range: The MIC2563A-1YSM operates over a wide voltage range, accommodating various system power supplies.
  • High-Efficiency Power Conversion: This IC is designed for efficient power conversion, minimizing power loss and heat generation.

Applications

The MIC2563A-1YSM is suitable for a wide range of applications, particularly where PC Card and CardBus technologies are utilized. These include but are not limited to:

  • Notebook computers
  • Portable instrumentation
  • Mobile communication devices
  • Test equipment

Package and Availability

The MIC2563A-1YSM comes in a compact 28-pin SSOP package, which is ideal for space-constrained applications. It is available for order through Microchip Technology's distribution channels, ensuring easy access for designers and manufacturers.

Conclusion

With its robust feature set and Microchip's reputation for quality, the MIC2563A-1YSM is an excellent choice for managing PC Card power requirements in a variety of electronic systems. Its dual-slot capability, comprehensive protection features, and efficient power management make it a versatile and reliable component for any design engineer's toolkit.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess