EN
  • EN
  • DE

MIC2562A-OYM-TR

Part No MIC2562A-OYM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319843-MIC2562A-OYM-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2562A-OYM-TR CAD Model

Description

Overview of MIC2562A-OYM-TR

The MIC2562A-OYM-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology. It is a specialized chip purposed for power management applications, particularly in the area of PC Card power interface switches. This product is well-suited for portable devices that require efficient power distribution and control, such as laptops, PDAs, and other mobile computing devices.

Key Features

  • Dual-Slot PC Card Power Switches: The MIC2562A-OYM-TR is capable of controlling power to two independent PC Card slots, making it an ideal choice for systems that need to manage multiple cards simultaneously.
  • Integrated Fault Protection: The device includes built-in over-current and thermal shutdown features to protect the system from damage due to excessive power draw or overheating.
  • Low On-Resistance: With a low on-resistance, the MIC2562A-OYM-TR ensures minimal voltage drop and power loss, which is crucial for maintaining battery life in portable devices.
  • Programmable Current Limiting: The current limit can be set via an external resistor, allowing designers to tailor the power management to the specific needs of their application.
  • Under-voltage Lockout: This feature prevents the device from operating at dangerously low voltages that could otherwise compromise the system's performance or stability.

Applications

The MIC2562A-OYM-TR is versatile in its applications, commonly used in:

  • Portable Computing Devices
  • PCMCIA/CardBus Card Power Management
  • Hot-Swap Power Controllers

Technical Specifications

The device comes in a 16-pin SOIC package, offering a compact solution for space-constrained designs. It operates over a wide temperature range, making it suitable for use in various environments. The MIC2562A-OYM-TR supports a 3.3V/5V dual supply voltage, which is typical for PC Card applications, and provides an efficient power management solution with its low quiescent current.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2562A-OYM-TR is no exception. It is designed to meet the stringent requirements of the portable electronics market, ensuring both reliability and performance. The device is available in tape and reel packaging (denoted by the 'TR' suffix), which facilitates automated manufacturing processes.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess