EN
  • EN
  • DE

MIC2549A-2YTS-TR

Part No MIC2549A-2YTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 35 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788515-MIC2549A-2YTS-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2549A-2YTS-TR CAD Model

Description

Product Overview: MIC2549A-2YTS-TR by Microchip Technology

The MIC2549A-2YTS-TR is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection.

Key Features

  • Current Limiting: The MIC2549A-2YTS-TR offers programmable current limiting to protect the host device and downstream components from excessive current draw.
  • Thermal Shutdown: It incorporates thermal shutdown protection that prevents damage from overheating, enhancing the longevity and reliability of the application.
  • Under-Voltage Lockout (UVLO): The device ensures that it operates at the correct voltage levels, shutting down during under-voltage conditions to safeguard the system.
  • Fast Transient Response: With its quick transient response, the MIC2549A-2YTS-TR is capable of handling rapid changes in load current, maintaining stable operation for sensitive electronics.
  • Controlled Rise Time: The switch features a controlled rise time to reduce inrush current, which is particularly useful in applications where a smooth power-up is necessary.
  • Status Flag: An open-drain status flag output is provided to indicate fault conditions to the system microcontroller, enabling intelligent system responses.

Applications

The MIC2549A-2YTS-TR is suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution switches
  • Notebook computers
  • Portable electronics

Package and Quality

This power switch is offered in a compact, RoHS-compliant, 8-pin Thin Shrink Small Outline Package (TSSOP), making it ideal for space-constrained applications. The part number MIC2549A-2YTS-TR indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. Microchip Technology ensures high standards of quality and reliability, which makes the MIC2549A-2YTS-TR a trusted choice for power management solutions.

Conclusion

The MIC2549A-2YTS-TR from Microchip Technology is a robust, feature-rich power distribution switch that meets the needs of modern electronic devices requiring efficient power management and circuit protection. Its comprehensive feature set ensures safe and reliable operation in a variety of applications, making it a versatile component for any power distribution system.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess