EN
  • EN
  • DE

MIC2548A-1YMM-TR

Part No MIC2548A-1YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Single 5.5V 0.1A to 1.5A 8-Pin MSOP T/R / IC SW CURR LIMIT HI SIDE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 1.5A
Rds On (Typ) 80 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 788513-MIC2548A-1YMM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2548A
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2548A-1YMM-TR CAD Model

Description

Product Overview: MIC2548A-1YMM-TR by Microchip Technology

The MIC2548A-1YMM-TR is a high-performance, integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a current-limiting, high-side power switch optimized for general-purpose power distribution and control in a variety of applications.

Key Features

  • Integrated Current Limiting: The MIC2548A-1YMM-TR features an accurate and programmable current limit to protect the system from overcurrent conditions.
  • Thermal Shutdown: It includes a thermal shutdown feature that prevents damage from overheating, enhancing system reliability.
  • Fast Transient Response: The device is designed for a quick response to load transients, ensuring stable operation under dynamic conditions.
  • High-Side Switch: As a high-side switch, it allows for power distribution control without the need for a ground return path to the load, simplifying board layout and reducing noise.
  • Low Power Consumption: The MIC2548A-1YMM-TR is optimized for low power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the MIC2548A-1YMM-TR allows it to be used in a wide range of applications, including:

  • Hot-swap power supplies
  • Power distribution systems
  • Peripheral power control
  • Intelligent power management

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2548A-1YMM-TR is no exception. It is built to meet the rigorous standards required for industrial, automotive, and consumer electronics. The product is available in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient assembly for high-volume production.

Technical Specifications

The MIC2548A-1YMM-TR operates over a wide voltage range and comes in a compact 8-pin MSOP package. For detailed technical specifications, please refer to the manufacturer's datasheet and product documentation.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess