Product Overview: MIC2536A-1BSM
The MIC2536A-1BSM is a sophisticated power management integrated circuit (IC) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile device is designed to provide a high level of control and protection for systems that require power distribution and switching.
Key Features:
- Integrated Power Switch: The IC features a single-channel, high-side power switch, which enables it to control the power supply to connected peripherals or subsystems efficiently.
- Programmable Current Limiting: It offers a programmable current limit function, which is crucial for protecting the power source and the load from excessive current draw that could lead to damage or unsafe conditions.
- Thermal Shutdown: With a built-in thermal shutdown feature, the MIC2536A-1BSM ensures that the IC is protected from overheating that could otherwise compromise the performance and longevity of the device.
- Under-voltage Lockout (UVLO): The under-voltage lockout ensures that the switch does not operate at voltages that are too low to maintain proper functionality, thereby safeguarding the system's integrity.
- Fast Transient Response: The device is designed to respond quickly to transient conditions, providing stable operation during sudden changes in load or other dynamic conditions.
- Low Power Consumption: This IC is optimized for low power consumption, making it an ideal choice for battery-powered applications where energy efficiency is paramount.
Applications:
The MIC2536A-1BSM is suitable for a wide range of applications, including but not limited to:
- Portable devices
- USB hubs and peripherals
- Hot-swap supplies
- Notebook computers
- Advanced telecommunications systems
With its compact SOT-23-5 package, the MIC2536A-1BSM is designed for space-constrained applications where board real estate is at a premium. Its robust feature set ensures that designers can incorporate power management with confidence, knowing that their systems are protected against a variety of electrical hazards and are operating within safe parameters.
Overall, the MIC2536A-1BSM from Microchip Technology represents a reliable and efficient solution for advanced power management in a wide range of electronic systems.