EN
  • EN
  • DE

MIC2075-1BMM-TR

Part No MIC2075-1BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series MM8™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC2075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2075-1BMM TR, MIC2075-1BMM TR-ND, MIC2075-1BMMTR, MIC2075-1BMMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884636-MIC2075-1BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2075-1BMM-TR CAD Model

Description

The MIC2075-1BMM-TR is a robust, high-quality single-channel power distribution switch produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to provide precision current limiting which allows for reliable control of the power delivered to downstream components, making it an ideal solution for applications that require efficient power management.

Key Features

  • Integrated Single Channel: This component integrates a single channel power switch, optimizing the circuit board space and reducing the need for multiple discrete components.
  • Current Limiting: The MIC2075-1BMM-TR offers a programmable current limit feature, ensuring protection against overcurrent conditions which can lead to device damage.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device prevents overheating by automatically switching off when the junction temperature exceeds safe limits.
  • Fast Short-Circuit Response: The device is capable of a rapid response to short-circuit conditions, minimizing the risk of damage to the power switch and the powered device.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the supply voltage is below a certain threshold, preventing erratic operation.
  • Low Power Consumption: Designed for power-sensitive applications, the MIC2075-1BMM-TR maintains low quiescent current, thereby reducing power waste.

Applications

The MIC2075-1BMM-TR is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered devices
  • Hot-swap supplies
  • Power management for consumer electronics
  • Industrial controls

Package and Availability

The device is available in an 8-pin MSOP (Micro Small Outline Package) and is designed for surface-mount technology (SMT), allowing for compact and efficient PCB design. The "-TR" suffix indicates that the product is provided in tape and reel packaging, suitable for automated pick-and-place assembly processes, facilitating mass production.

Overall, the MIC2075-1BMM-TR from Microchip Technology is a reliable and efficient solution for power distribution requirements in modern electronic systems, providing both protection and control within a compact and energy-efficient design.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6771 $50.7825
180+ $0.5556 $100.0080
280+ $0.5382 $150.6960
385+ $0.5209 $200.5465
500+ $0.5035 $251.7500
665+ $0.4514 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,885 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess