Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Protocol USB
Function Controller
Interface USB
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MIC2072
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1222062-MIC2072-2PZQS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2072-2PZQS CAD Model

Description

Microchip Technology's MIC2072-2PZQS: A Robust USB Power Distribution Switch

The MIC2072-2PZQS is a cutting-edge product from Microchip Technology, designed to enhance the performance and safety of USB power distribution systems. This device is an essential component for applications requiring efficient power management and distribution, particularly in USB hubs, monitors, and other peripherals that demand reliable power switching capabilities.

Key Features and Benefits

  • High Current Capability: The MIC2072-2PZQS can handle up to 2A of continuous current, making it suitable for high-power devices and applications.
  • Programmable Current Limiting: Users can set the current limit to match the requirements of their specific application, ensuring protection against overcurrent conditions.
  • Thermal Shutdown Protection: With built-in thermal shutdown, the device automatically turns off if it exceeds the temperature threshold, protecting the circuit from overheating.
  • Under Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage falls below a certain level, preventing malfunction due to insufficient power supply.
  • Fast Short-Circuit Response: The MIC2072-2PZQS quickly responds to short-circuit conditions, minimizing the risk of damage to the device and the power source.
  • Reverse Current Blocking: When the switch is off, this feature prevents current from flowing backward, safeguarding the upstream devices.
  • Soft-Start Functionality: This helps to minimize inrush current at startup, providing a smoother ramp-up of power and reducing stress on the power source.

Applications

The MIC2072-2PZQS is versatile and can be used in a variety of USB-related applications, including:

  • USB Hubs
  • Desktop and Notebook Computers
  • Monitors and Docking Stations
  • Peripheral Power Management

With its robust feature set, the MIC2072-2PZQS from Microchip Technology offers a reliable solution for managing and distributing power in USB systems. Its protection features and programmable options make it a go-to choice for designers looking to enhance the safety and efficiency of their USB power applications.

You May Also Be Interested in

Texas Instruments
PC CARD CONTROLLER
Lowest to $21.2857
ECAD model for PCI1251BGFN
SMSC Corporation
USB 2.0 FLASH DRIVE CONTROLLER
Need more? Email Us
ECAD model for USB97C242-MV-04
NXP / Nexperia
IC DUAL UART 64BYTE 28TSSOP
Lowest to $8.7835
ECAD model for SC16IS762IPW,128
STMicroelectronics
SERCOS INTERFACE CONTROLLER
Lowest to $52.1553
ECAD model for SERC816TR
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
Broadcom Limited
GIGABIT SWITCH
Lowest to $32.5970
ECAD model for BCM53124B0SKMMLG
Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $5.9849
ECAD model for LAN9303I-ABZJ
Intel
Need more? Email Us
ECAD model for N82077AA-5

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention