EN
  • EN
  • DE

MIC2040-1YMM

Part No MIC2040-1YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW SGL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating 1.6 V to 5.5 V
Current - Output (Max) 1.5A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 058506-MIC2040-1YMM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC2040
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MIC2040-1YMM CAD Model

Description

Product Overview: MIC2040-1YMM from Microchip Technology

The MIC2040-1YMM is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to provide a reliable and efficient solution for USB and other hot-swap applications.

Key Features

  • Integrated Single Channel: The MIC2040-1YMM offers a single channel for power distribution, making it an ideal choice for systems that require individual control over connected peripherals.
  • Current Limiting: This device includes built-in current limiting to protect the host system from excessive power draw by connected devices, ensuring safe operation under various load conditions.
  • Thermal Shutdown: Enhanced safety is provided through a thermal shutdown feature, which prevents overheating and potential damage by automatically turning off the power switch if the temperature exceeds a certain threshold.
  • Fast Short-Circuit Response: The MIC2040-1YMM is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the circuit and connected devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the input voltage is within its specified range, enhancing the reliability of the system.

Applications

The MIC2040-1YMM is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and docking stations
  • Hot-swap power management
  • Portable consumer electronics
  • Industrial and medical equipment

Technical Specifications

The device operates with an input voltage range of 2.7V to 5.5V, making it suitable for low-voltage applications. It is offered in an 8-pin MSOP (Micro Small Outline Package) that provides a compact footprint while still allowing for adequate thermal performance and ease of integration into various system designs.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC2040-1YMM is no exception. It is designed to meet the rigorous standards required for industrial and consumer applications, ensuring a reliable solution for power distribution needs.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3309 $53.2360
95+ $1.0921 $103.7495
145+ $1.0579 $153.3955
200+ $1.0238 $204.7600
255+ $0.9897 $252.3735
340+ $0.8873 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess